Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP170C
288.75V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 170VWM 288.75VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP170C | 15KP170C-ND | 15KP170C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP170C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 275 volts | 289 volts | 289 volts |
| VBR | 189 to ? volts | 179 volts | 179 volts |
| Configuration | Single |