Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP160
271.95V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 160VWM 271.95VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP160 | 15KP160-ND | 15KP160 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP160 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 259 volts | 272 volts | 272 volts |
| VBR | 178 to ? volts | 168 volts | 168 volts |
| Configuration | Single |