Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP150CA
243V Clamp 62A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP150CA | 15KP150CA-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP150CA | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 243 volts | 243 volts |
| VBR | 167 to ? volts | 167 volts |
| Configuration | Single |