Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP150
255.15V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 150VWM 255.15VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP150 | 15KP150-ND | 15KP150 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP150 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 243 volts | 255 volts | 255 volts |
| VBR | 167 to ? volts | 158 volts | 158 volts |
| Configuration | Single |