Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP130A
209V Clamp 72A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP130A | 15KP130A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP130A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 209 volts | 209 volts |
| VBR | 144 to ? volts | 144 volts |
| Configuration | Single |