Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP130
219.45V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 130VWM 219.45VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP130 | 15KP130-ND | 15KP130 |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP130 | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 209 volts | 219 volts | 219 volts |
| VBR | 144 to ? volts | 136 volts | 136 volts |
| Configuration | Single |