Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP120A
193V Clamp 78A Ipp Tvs Diode Through Hole P600
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP120A | 15KP120A-ND |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP120A | TVS Diodes |
| RoHS Compliant | RoHS | |
| VC | 193 volts | 193 volts |
| VBR | 133 to ? volts | 133 volts |
| Configuration | Single |