Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP110C
186.9V Clamp Ipp Tvs Diode Through Hole P600
TVS DIODE 110VWM 186.9VC P600
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15KP110C | 15KP110C-ND | 15KP110C |
| Product Name | Overvoltage Protection - TVS Diodes - Series: 15KP - 15KP110C | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| RoHS Compliant | RoHS | ||
| VC | 178 volts | 187 volts | 187 volts |
| VBR | 122 to ? volts | 115 volts | 115 volts |
| Configuration | Single |