Littelfuse, Inc. Automotive Fuse, Time Delay, 40A, 58V; Blow Characteristic Littelfuse 142.5631.5402

Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 58V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes
Description
AUTOMOTIVE FUSE, TIME DELAY, 40A, 58V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Fuse, Time Delay, 40A, 58V; Blow Characteristic Littelfuse - 56P4560 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Fuse, Time Delay, 40A, 58V; Blow Characteristic Littelfuse
56P4560
Automotive Fuse, Time Delay, 40A, 58V; Blow Characteristic Littelfuse 56P4560
AUTOMOTIVE FUSE, TIME DELAY, 40A, 58V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes

AUTOMOTIVE FUSE, TIME DELAY, 40A, 58V; Blow Characteristic:Time Delay; Fuse Current:40A; Voltage Rating VDC:58V; Product Range:BF1 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 56P4560
Product Name Automotive Fuse, Time Delay, 40A, 58V; Blow Characteristic Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

50 Amp Portable And Permanent Marine ELCI -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Portable or Wired
View Details
ESD Suppressors - Four-Channel Electrostatic Discharge Suppressor Series - MSA34A05T1V1 -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF2HDMI2SZ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging WLCSP10_4-2-4 WLCSP10_4-2-4
Standards and Certifications RoHS
View Details