C&K Components Safety Interlock Sw, Spdt, 15A, 250Vac; Product Range C&k Components 12TL602

Description
SAFETY INTERLOCK SW, SPDT, 15A, 250VAC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes
Description
SAFETY INTERLOCK SW, SPDT, 15A, 250VAC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spdt, 15A, 250Vac; Product Range C&k Components - 36AH0987 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spdt, 15A, 250Vac; Product Range C&k Components
36AH0987
Safety Interlock Sw, Spdt, 15A, 250Vac; Product Range C&k Components 36AH0987
SAFETY INTERLOCK SW, SPDT, 15A, 250VAC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPDT, 15A, 250VAC; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 36AH0987
Product Name Safety Interlock Sw, Spdt, 15A, 250Vac; Product Range C&k Components
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-6036768-ND - DigiKey
Specs
Current Rating 0.4000 amps
DC Voltage Rating 30 volts
Operating Temp -4 to 140 F (-20 to 60 C)
View Details
Trapped Key Interlock - 440T-ASFC10CZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Interlock Switch Style Keyed or Tongue Style Interlock Switch
View Details
Industrial Interlocks - 409999 - RS Components, Ltd.
Specs
International Approvals Ip67
View Details