SAFETY INTERLOCK SW, SPDT, 6A, 250VAC; Product Range:SL Series; Contact Configuration:SPDT; Switch Terminals:Wire Leaded; Contact Voltage AC Max:250V; Contact Current AC Max:6A; IP Rating:IP60, IP67; Contact Voltage DC Max:30V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Mechanical Safety Interlock Switches |
| Product Number | 24AK8244 |
| Product Name | Safety Interlock Sw, Spdt, 6A, 250Vac; Product Range C&k Components |
| Current Rating | 6 amps |