C&K Components Safety Interlock Sw, Spdt, 10A, 250Vac; Product Range C&k Components 12SL40210

Description
SAFETY INTERLOCK SW, SPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet
Description
SAFETY INTERLOCK SW, SPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spdt, 10A, 250Vac; Product Range C&k Components - 24AK8245 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spdt, 10A, 250Vac; Product Range C&k Components
24AK8245
Safety Interlock Sw, Spdt, 10A, 250Vac; Product Range C&k Components 24AK8245
SAFETY INTERLOCK SW, SPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPDT, 10A, 250VAC; Product Range:SL Series; Contact Configuration:SPDT; Switch Terminals:Quick Connect; Contact Voltage AC Max:250V; Contact Current AC Max:10A; IP Rating:IP60, IP67; Contact Voltage DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 24AK8245
Product Name Safety Interlock Sw, Spdt, 10A, 250Vac; Product Range C&k Components
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Door Interlock Switches - 101955 - RS Components, Ltd.
Specs
International Approvals IP40
View Details
Interlock Switches - 1882-6070814-ND - DigiKey
Specs
Current Rating 0.2000 amps
Operating Temp -13 to 158 F (-25 to 70 C)
View Details