C&K Components Pushbutton Switches 121187

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - CKN12259-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
CKN12259-ND
Pushbutton Switches CKN12259-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number CKN12259-ND
Product Name Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437572-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Micro switches - M 6900 - M 6900-11-3-P3-80B9 -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Specs
Max AC Voltage Rating 48 volts
Max DC Voltage Rating 48 volts
View Details