Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L450SLTH-VYR 1210L450SLTH-VYR

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L450SLTH-VYR - 1210L450SLTH-VYR - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L450SLTH-VYR
1210L450SLTH-VYR
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L450SLTH-VYR 1210L450SLTH-VYR
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Supplier's Site
PTC Resettable Fuses - 18-1210L450SLTH-VYRTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-1210L450SLTH-VYRTR-ND
PTC Resettable Fuses 18-1210L450SLTH-VYRTR-ND
Polymeric PTC Resettable Fuse 6V 4.5A Ih Surface Mount 1210 (3225 Metric), Concave

Polymeric PTC Resettable Fuse 6V 4.5A Ih Surface Mount 1210 (3225 Metric), Concave

Buy Now Datasheet
Ptc Polyfuse Surf Mount Lorho 1210 4.5A / Tr Littelfuse - 52AC8122 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Polyfuse Surf Mount Lorho 1210 4.5A / Tr Littelfuse
52AC8122
Ptc Polyfuse Surf Mount Lorho 1210 4.5A / Tr Littelfuse 52AC8122
PTC POLYFUSE SURF MOUNT Lorho 1210 4.5A / TR

PTC POLYFUSE SURF MOUNT Lorho 1210 4.5A / TR

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 1210L450SLTH-VYR 18-1210L450SLTH-VYRTR-ND 52AC8122
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L450SLTH-VYR PTC Resettable Fuses Ptc Polyfuse Surf Mount Lorho 1210 4.5A / Tr Littelfuse
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - PTC Resettable Fuses - 1131062-MF-MSHT110KX-2 - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size Tape & Reel
Supply Voltage (VS) 16 volts
View Details
2 suppliers
Resettable PTC Fuses -  - OptiFuse
Specs
Configuration Single Device
Mounting / Packaging Surface Mount Technology (SMT / SMD); Radial Leads
Package Size 0603; 0805; 1206; 1812
View Details
PTC Resettable Fuses - 118-MF-LSMF260/16X-2DKR-ND - DigiKey
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Package Size 2920 (7351 Metric), Concave
Standards and Certifications cURus
View Details
Circuit Protection - PTC Resettable Fuses - 1135024-R1206-005-R - Win Source Electronics
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD (SMT)
Package Size 1206; Tape & Reel (TR)
Supply Voltage (VS) 60 volts
View Details