Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L350SL-SYR 1210L350SL-SYR

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L350SL-SYR - 1210L350SL-SYR - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L350SL-SYR
1210L350SL-SYR
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L350SL-SYR 1210L350SL-SYR
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Supplier's Site
PTC Resettable Fuses - F4067TR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
F4067TR-ND
PTC Resettable Fuses F4067TR-ND
Polymeric PTC Resettable Fuse 6V 3.5A Ih Surface Mount 1210 (3225 Metric), Concave

Polymeric PTC Resettable Fuse 6V 3.5A Ih Surface Mount 1210 (3225 Metric), Concave

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Circuit Protection Components Resettable PTCs
Product Number 1210L350SL-SYR F4067TR-ND
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1210L350SL-SYR PTC Resettable Fuses
Standards and Certifications RoHS cURus, TUV
Unlock Full Specs
to access all available technical data