Polymeric PTC Resettable Fuse 12V 5A Ih Surface Mount 1206 (3216 Metric), Concave
Polymeric PTC Resettable Fuse 12V 5A Ih Surface Mount 1206 (3216 Metric), Concave
Polymeric PTC Resettable Fuse 12V 5A Ih Surface Mount 1206 (3216 Metric), Concave
Win Source Part Number: 995717-1206L500/12SL
Category: Circuit Protection>PTC Resettable Fuses
Series: POLY-FUSE®, LoRho
Type: Polymeric
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Thickness (Max): 0.055" (1.40mm)
Voltage - Max: 12V
Current - Max: 50 A
Current - Hold (Ih) (Max): 5 A
Current - Trip (It): 10 A
Time to Trip: 2 s
Package / Case: 1206 (3216 Metric), Concave
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.065" W (3.20mm x 1.65mm)
Resistance - Initial (Ri) (Min): 1 mOhms
Resistance - Post Trip (R1) (Max): 12 mOhms
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 18-1206L500/12SLPRCT
Approval Agency: cURus, TUV
PTC 12V POLYFUSE SURF MOUNT 1206 SL 5.0A / TR
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resettable PTCs | Resettable PTCs | Resettable PTCs |
| Product Number | 18-1206L500/12SLPRTR-ND | 995717-1206L500/12SLPR | 80AH2925 |
| Product Name | PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Ptc 12V Polyfuse Surf Mount 1206 Sl 5.0A / Tr Littelfuse |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SMD (SMT) |