Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR 1206L400SLTH-VYR

Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet
Description
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR - 1206L400SLTH-VYR - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR
1206L400SLTH-VYR
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR 1206L400SLTH-VYR
Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Littelfuse Low Rho Surface Mount PPTC (Polymer Positive Temperature Coefficient) devices provide overcurrent protection for applications where ultra low internal resistance. ultra low voltage drop and automatic resettable protection are desired. This new series allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC. It offers ultra low internal resistance while maintaining the high level electrical characteristics and performances of standard PPTC products. All devices are UL recognized and TUV approved and have maximum fault current of 50A. They are available in 0402 to 2920 sizes while the hold current ranges from 100mA to 9A. Ultra low internal resistance Very thin profile Miniature size saves board space Allows a higher hold current device in a smaller factor and lower profile as compared to a standard PPTC Fast response to fault currents Compatible with high temperature solders Broad range of hold current ratings from 100 mA to 9 A Lead-free, halogen-free, and RoHS compliant UL recognized and TUV approved

Supplier's Site
PTC Resettable Fuses - 18-1206L400SLTH-VYRTR-ND - DigiKey
Thief River Falls, MN, United States
PTC Resettable Fuses
18-1206L400SLTH-VYRTR-ND
PTC Resettable Fuses 18-1206L400SLTH-VYRTR-ND
Polymeric PTC Resettable Fuse 6V 4A Ih Surface Mount 1206 (3216 Metric), Concave

Polymeric PTC Resettable Fuse 6V 4A Ih Surface Mount 1206 (3216 Metric), Concave

Buy Now Datasheet
Ptc Polyfuse Surf Mount Lorho 1206 4.0A / Tr Rohs Compliant Littelfuse - 52AC8119 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Polyfuse Surf Mount Lorho 1206 4.0A / Tr Rohs Compliant Littelfuse
52AC8119
Ptc Polyfuse Surf Mount Lorho 1206 4.0A / Tr Rohs Compliant Littelfuse 52AC8119
PTC POLYFUSE SURF MOUNT Lorho 1206 4.0A / TR RoHS Compliant: Yes

PTC POLYFUSE SURF MOUNT Lorho 1206 4.0A / TR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Circuit Protection Components Resettable PTCs Resettable PTCs
Product Number 1206L400SLTH-VYR 18-1206L400SLTH-VYRTR-ND 52AC8119
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Surface Mount - PolySwitch® Resettable PPTC Devices - Series: Low Rho SMD - 1206L400SLTH-VYR PTC Resettable Fuses Ptc Polyfuse Surf Mount Lorho 1206 4.0A / Tr Rohs Compliant Littelfuse
Standards and Certifications RoHS cURus, TUV RoHS
Unlock Full Specs
to access all available technical data