The C&K 1000 Series is a family of miniature slide switches designed for test & measurement, telecommunications, and computer applications. The 1203M1S3ZQE2 is a double-pole, double-throw (DPDT) On-Off-On switch with a solder lug termination (Z), a .200" high actuator (S3), and silver contact material (Q). It is panel-mounted with tabs (M1) and features an epoxy seal. The switch handles up to 6 amps at 120 V AC or 28 V DC, and 3 amps at 250 V AC, with a contact resistance below 10 mΩ, insulation resistance of 10^9 Ω minimum, and dielectric strength of 1,000 Vrms minimum. It operates from -30°C to 65°C and is RoHS compliant. The case is diallyl phthalate (DAP, UL 94V-0), and the housing is stainless steel.
Slide Switch,STRAIGHT,DPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M4025 |
| Product Name | Slide Switch,straight,dpdt,on-Off-On,solder Terminal C&k Components |