C&K Components Safety Interlock Sw, Spdt, 15A, 0.5A; Product Range C&k Components 11TL604

Description
SAFETY INTERLOCK SW, SPDT, 15A, 0.5A; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes
Description
SAFETY INTERLOCK SW, SPDT, 15A, 0.5A; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Safety Interlock Sw, Spdt, 15A, 0.5A; Product Range C&k Components - 36AH0817 - Newark, An Avnet Company
Chicago, IL, United States
Safety Interlock Sw, Spdt, 15A, 0.5A; Product Range C&k Components
36AH0817
Safety Interlock Sw, Spdt, 15A, 0.5A; Product Range C&k Components 36AH0817
SAFETY INTERLOCK SW, SPDT, 15A, 0.5A; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

SAFETY INTERLOCK SW, SPDT, 15A, 0.5A; Product Range:TL Series; Contact Configuration:SPDT; Switch Terminals:Screw; Contact Voltage AC Max:250V; Contact Current AC Max:15A; IP Rating:-; Contact Voltage DC Max:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Mechanical Safety Interlock Switches
Product Number 36AH0817
Product Name Safety Interlock Sw, Spdt, 15A, 0.5A; Product Range C&k Components
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Interlocks - 1254434 - RS Components, Ltd.
Specs
International Approvals Ip44
View Details
Interlock Switches - 1882-1086628-ND - DigiKey
Specs
Current Rating 0.1000 amps
Operating Temp -22 to 158 F (-30 to 70 C)
View Details