Slide Switches SP ON-NONE-ON
SWITCH SLIDE SPDT 6A 120V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches |
| Product Number | 1101M2S5V3QE2 | 1101M2S5V3QE2 | 36AH0910 |
| Product Name | Slide Switches | Switches - Slide Switches | Slide C&k Components |
| Operating Temp | -22 to 149 F (-30 to 65 C) | ||
| Maintained Switch Function | ON / ON (Low / High) | ||
| Momentary Switch Function | Other Momentary Contact; On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw (SPDT); SPDT |