The 1101M2S5AV2BE2 is a single-pole, on-none-on miniature slide switch with a .370" high actuator, vertical right-angle PCB thru-hole terminations, gold contact material, and an epoxy seal. It has a contact rating of 0.4 VA max. at 20 V AC or DC, operates from -30°C to 65°C, and is RoHS compliant. The case is diallyl phthalate (DAP) with a stainless steel housing, and it supports 100,000 make-and-break cycles under full load. No mounting hardware is included.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M3900 |
| Product Name | Slide C&k Components |