The 1101M2S4AV2BE2 is a single-pole, double-throw (SPDT) miniature slide switch with a vertical right-angle printed circuit board through-hole termination and a 0.285-inch high actuator. It features a gold contact material with epoxy terminal seal and is rated for 0.4 VA maximum at 20 V AC or DC. The switch has a contact resistance below 10 mΩ, insulation resistance of 10⁹ Ω min, and dielectric strength of 1,000 Vrms min. It operates from -30°C to 65°C and supports 100,000 make-and-break cycles under low-load conditions. The case is made of diallyl phthalate (DAP) with UL 94V-0 rating. This model is RoHS compliant.
Slide Switch, SPDT, Vertical, Through Hole, 20 V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M3885 |
| Product Name | Slide Switch, Spdt, Vertical, Through Hole, 20 V C&k Components |