Littelfuse, Inc. DO-35 Interchangeable Glass Encapsulated Thermistors (300°C) ± 0.5°C Accuracy 104JL1A

Description
Littelfuse low cost interchangeable glass encapsulated thermistors are manufactured using super stable, precision NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package High accuracy Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost interchangeable glass encapsulated thermistors are manufactured using super stable, precision NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package High accuracy Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DO-35 Interchangeable Glass Encapsulated Thermistors (300°C) ± 0.5°C Accuracy - 104JL1A - Littelfuse, Inc.
Rosemont, IL, United States
DO-35 Interchangeable Glass Encapsulated Thermistors (300°C) ± 0.5°C Accuracy
104JL1A
DO-35 Interchangeable Glass Encapsulated Thermistors (300°C) ± 0.5°C Accuracy 104JL1A
Littelfuse low cost interchangeable glass encapsulated thermistors are manufactured using super stable, precision NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package High accuracy Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost interchangeable glass encapsulated thermistors are manufactured using super stable, precision NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package High accuracy Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-104JL1A-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-104JL1A-ND
NTC Thermistors 5666-104JL1A-ND
NTC Thermistor 100k DO-204AH, DO-35, Axial

NTC Thermistor 100k DO-204AH, DO-35, Axial

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Thermistors Thermistors
Product Number 104JL1A 5666-104JL1A-ND
Product Name DO-35 Interchangeable Glass Encapsulated Thermistors (300°C) ± 0.5°C Accuracy NTC Thermistors
Lead Style Leadless Axial
Unlock Full Specs
to access all available technical data

Similar Products

200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
Thermistor ICs - 1670139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details