Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 104JG1J

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 104JG1J - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
104JG1J
Glass Encapsulated Thermistors (300°C) 104JG1J
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-104JG1J-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-104JG1J-ND
NTC Thermistors 5666-104JG1J-ND
NTC Thermistor 100k DO-204AH, DO-35, Axial

NTC Thermistor 100k DO-204AH, DO-35, Axial

Buy Now Datasheet
Ntc Thermistor, 100K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9746 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 100K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9746
Ntc Thermistor, 100K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9746
NTC THERMISTOR, 100K, AXIAL LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

NTC THERMISTOR, 100K, AXIAL LEADED; Zero Power Resistance at 25°C:100kohm; Product Range:-; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors
Product Number 104JG1J 5666-104JG1J-ND 43AC9746
Product Name Glass Encapsulated Thermistors (300°C) NTC Thermistors Ntc Thermistor, 100K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse
Lead Style Leadless Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

Ntc Thermistor; Zero Power Resistance At 25°C Te Connectivity Sensors - 46F3197 - Newark, An Avnet Company
Specs
Housing Other
Resistance (@25°C) 10000 ohms
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
PTC Thermistors - KLC1021401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 245 C (473 F)
View Details
LT73 Linear Positive Tempco Thermistors -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Thermal Time Constant 1 to 1.5 sec, in air
View Details