Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 104JF1K

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-34 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to 300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-34 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to 300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 104JF1K - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
104JF1K
Glass Encapsulated Thermistors (300°C) 104JF1K
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-34 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to 300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-34 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to 300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Thermistors
Product Number 104JF1K
Product Name Glass Encapsulated Thermistors (300°C)
Lead Style Leadless
Unlock Full Specs
to access all available technical data

Similar Products

48, 72 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0321401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 40 to 100 ohms
Special Reference Temperature 245 C (473 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 467614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 60 sec, in air
Length 0.2362 inch (6 mm)
View Details
PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details