Littelfuse, Inc. Glass Encapsulated Thermistors (300°C) 103JG1F

Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet
Description
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glass Encapsulated Thermistors (300°C) - 103JG1F - Littelfuse, Inc.
Rosemont, IL, United States
Glass Encapsulated Thermistors (300°C)
103JG1F
Glass Encapsulated Thermistors (300°C) 103JG1F
Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Littelfuse low cost glass encapsulated thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass (DO-35 diode style) package. The result is a device which exhibits excellent long term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions and axial lead configuration make them especially suitable for use with automatic insertion equipment. Options: Special lead forms Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +300°C Hermetically sealed glass package Low cost Excellent long-term stability High voltage insulation Tinned CCS lead wires are solderable or weldable

Supplier's Site Datasheet
NTC Thermistors - 5666-103JG1F-ND - DigiKey
Thief River Falls, MN, United States
NTC Thermistors
5666-103JG1F-ND
NTC Thermistors 5666-103JG1F-ND
NTC Thermistor 10k DO-204AH, DO-35, Axial

NTC Thermistor 10k DO-204AH, DO-35, Axial

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 103JG1F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
103JG1F
Sensors, Transducers - Temperature Sensors - NTC Thermistors 103JG1F
Win Source Part Number: 1375762-103JG1F Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors Temperature Range - Operating: -55°C ~ 300°C Fake Threat In the Open Market: 39 pct. MSL Level: Not Applicable Mfr: Littelfuse Inc. Package: Bulk Product Status: Active Package / Case: DO-204AH, DO-35, Axial Mounting Type: Through Hole HTSUS: 8533.40.8070 REACH Status: REACH Unaffected ECCN: EAR99 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Length - Lead Wire: 1.00" (25.40mm)

Win Source Part Number: 1375762-103JG1F
Category: Sensors, Transducers - Temperature Sensors - NTC Thermistors
Temperature Range - Operating: -55°C ~ 300°C
Fake Threat In the Open Market: 39 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Package: Bulk
Product Status: Active
Package / Case: DO-204AH, DO-35, Axial
Mounting Type: Through Hole
HTSUS: 8533.40.8070
REACH Status: REACH Unaffected
ECCN: EAR99
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B0/50: 3892K
Length - Lead Wire: 1.00" (25.40mm)

Buy Now Datasheet
Futian, Shenzhen, China
Sensors >> NTC Thermistors
103JG1F
Sensors >> NTC Thermistors 103JG1F
10kΩ ±1% DO-35 NTC Thermistors ROHS

10kΩ ±1% DO-35 NTC Thermistors ROHS

Supplier's Site Datasheet
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse - 43AC9739 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse
43AC9739
Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse 43AC9739
NTC THERMISTOR, 10K, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:DO-35 Standard Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

NTC THERMISTOR, 10K, AXIAL LEADED; Zero Power Resistance at 25°C:10kohm; Product Range:DO-35 Standard Series; Thermistor Mounting:Through Hole; Beta Value (K):3892K; Thermistor Case Style:DO-35; Thermistor Terminals:Axial Leaded RoHS Compliant: No

Supplier's Site
Ntc Thermistor, 10K, Axial Leaded Rohs Compliant Littelfuse - 82AH0134 - Newark, An Avnet Company
Chicago, IL, United States
Ntc Thermistor, 10K, Axial Leaded Rohs Compliant Littelfuse
82AH0134
Ntc Thermistor, 10K, Axial Leaded Rohs Compliant Littelfuse 82AH0134
NTC THERMISTOR, 10K, AXIAL LEADED ROHS COMPLIANT: YES

NTC THERMISTOR, 10K, AXIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Thermistors Thermistors Thermistors Thermistors Thermistors Thermistors
Product Number 103JG1F 5666-103JG1F-ND 103JG1F 103JG1F 43AC9739 82AH0134
Product Name Glass Encapsulated Thermistors (300°C) NTC Thermistors Sensors, Transducers - Temperature Sensors - NTC Thermistors Sensors >> NTC Thermistors Ntc Thermistor, 10K, Axial Leaded; Zero Power Resistance At 25°C Littelfuse Ntc Thermistor, 10K, Axial Leaded Rohs Compliant Littelfuse
Lead Style Leadless Axial Axial
Unlock Full Specs
to access all available technical data

Similar Products

12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-198 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1 to 3 ohms
Special Reference Temperature 198 C (388 F)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
Thermistor ICs - 2118018P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 100 sec, in air
View Details