Littelfuse, Inc. Hard To Find - 1.5SMC75CA 1.5SMC75CA

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120856-1.5SMC75CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 14.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 64.1V Voltage - Breakdown (Minimum): 71.3V Voltage - Clamping (Maximum) at Ipp: 103V
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120856-1.5SMC75CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 14.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 64.1V Voltage - Breakdown (Minimum): 71.3V Voltage - Clamping (Maximum) at Ipp: 103V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1.5SMC75CA - 1120856-1.5SMC75CA - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1.5SMC75CA
1120856-1.5SMC75CA
Hard To Find - 1.5SMC75CA 1120856-1.5SMC75CA
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120856-1.5SMC75CA Packaging: Tape and Reel Type: Zener Mounting Style: SMD Applications: General Purpose Bidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 14.8A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-214AB (SMCJ) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.centralsemi.com Manufacturer Package: DO-214AB, SMC Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 64.1V Voltage - Breakdown (Minimum): 71.3V Voltage - Clamping (Maximum) at Ipp: 103V

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120856-1.5SMC75CA
Packaging: Tape and Reel
Type: Zener
Mounting Style: SMD
Applications: General Purpose
Bidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 14.8A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.centralsemi.com
Manufacturer Package: DO-214AB, SMC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 64.1V
Voltage - Breakdown (Minimum): 71.3V
Voltage - Clamping (Maximum) at Ipp: 103V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120856-1.5SMC75CA
Product Name Hard To Find - 1.5SMC75CA
Mounting / Packaging Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Diode, Tsfp-3; Clamping Voltage Vc Max Infineon - 31Y1316 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
Quadruple ESD protection diode array - PESD24VS4UD-QX - Nexperia B.V.
Specs
Device Type ESD Suppressor
Configuration Chip Array
Mounting / Packaging SOT457 SOT457
View Details
In-Line GFCI Plug Auto Reset 1-20P UL Listed - G20CA120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details