125V Clamp 12A Ipp Tvs Diode Through Hole Axial
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1000565-1.5KE91ARL4G
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Temperature Range - Operating: -65°C to 175°C (TJ)
Case / Package: Axial
STAND-OFF Voltage (Vwm): 77.8V
Minimum Breakdown Voltage: 86.5V
Max Clamping Voltage: 125V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 1500W, 77.8V V(RWM), Unidirectional, 1 Element, Silicon, LEAD FREE, PLASTIC, CASE 41A-04, 2 PIN Product overview: 1.5KE91ARL4G from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500W, 77.8V, 41A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 1500W, 77.8V, 41A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1.5KE91ARL4G can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1.5KE91ARL4G-ND | 1000565-1.5KE91ARL4G | 144-1.5KE91ARL4G |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1.5KE91ARL4G | 1500W 77.8V 41A TVS Protection Diode |
| Configuration | Single | Single | |
| Package | DO-201; DO-201AD, Axial | Axial | |
| Peak Pulse Power | 1500 watts | ||
| VC | 125 volts | 125 volts | |
| VBR | 86.5 volts | 86.5 volts |