Mushroom-Headed Pushbutton Switch, Momentary Function The mushroom-head switches like the rest of the RAFIX range benefit from the special seal design which reliably prevents moisture, oil and dust from penetrating to the contact block. In contrast to other sealing designs which move up and down the shaft, this special seal is firmly seated on the housing to provide operating life protection to IEC IP65. Features
Momentary Operation
Choice of 40 mm and 60 mm Diameter Operators
Choice of Ring Material, Metal or Silver Plastic Specifications
Front Panel Rating: IEC IP65
Operating Temperature: –25°C to 70°C
Operating Life: >1 Million (Momentary)
Mushroom-Headed Pushbutton Switch, Momentary Function
The mushroom-head switches like the rest of the RAFIX range benefit from the special seal design which reliably prevents moisture, oil and dust from penetrating to the contact block. In contrast to other sealing designs which move up and down the shaft, this special seal is firmly seated on the housing to provide operating life protection to IEC IP65.
Features
- Momentary Operation
- Choice of 40 mm and 60 mm Diameter Operators
- Choice of Ring Material, Metal or Silver Plastic
Specifications
- Front Panel Rating: IEC IP65
- Operating Temperature: –25°C to 70°C
- Operating Life: >1 Million (Momentary)