C&K Components Switch, Keylock; Latching; 250VAC; 10A;22.3mm Pnl Mnt; IP65 1.30245.3220000

Description
Keylock Switch with Metal Front Ring The new RAFIX 22QR control components range meets all of the technical requirements and current standards for control gear. With a lowest profile this range of lockable switches are ideal for high traffic production environments. Features Choice of 1 and 2 Position, Maintained and Momentary Positions Choice of Ring Material and Color Specifications Operating Temperature: –25°C to 70°C Operating Life: Momentary — >0.3 Million; Latching — >50,000
Description
Keylock Switch with Metal Front Ring The new RAFIX 22QR control components range meets all of the technical requirements and current standards for control gear. With a lowest profile this range of lockable switches are ideal for high traffic production environments. Features Choice of 1 and 2 Position, Maintained and Momentary Positions Choice of Ring Material and Color Specifications Operating Temperature: –25°C to 70°C Operating Life: Momentary — >0.3 Million; Latching — >50,000

Suppliers

Company
Product
Description
Supplier Links
Switch, Keylock; Latching; 250VAC; 10A;22.3mm Pnl Mnt; IP65 - 70128659 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Keylock; Latching; 250VAC; 10A;22.3mm Pnl Mnt; IP65
70128659
Switch, Keylock; Latching; 250VAC; 10A;22.3mm Pnl Mnt; IP65 70128659
Keylock Switch with Metal Front Ring The new RAFIX 22QR control components range meets all of the technical requirements and current standards for control gear. With a lowest profile this range of lockable switches are ideal for high traffic production environments. Features Choice of 1 and 2 Position, Maintained and Momentary Positions Choice of Ring Material and Color Specifications Operating Temperature: –25°C to 70°C Operating Life: Momentary — >0.3 Million; Latching — >50,000

Keylock Switch with Metal Front Ring
The new RAFIX 22QR control components range meets all of the technical requirements and current standards for control gear. With a lowest profile this range of lockable switches are ideal for high traffic production environments.
Features

  • Choice of 1 and 2 Position, Maintained and Momentary Positions
  • Choice of Ring Material and Color
    Specifications
  • Operating Temperature: –25°C to 70°C
  • Operating Life: Momentary — >0.3 Million; Latching — >50,000
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rotary Switches
Product Number 70128659
Product Name Switch, Keylock; Latching; 250VAC; 10A;22.3mm Pnl Mnt; IP65
Actuator Type Keylock
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Key Rotary Switch - 440T-MMRSS20AAAAAA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details