C&K Components Switch,Pushbutton,Standard Contact Block,NON-Illuminated,FLUSH LENS,OFF-MOM. 1.20122.0210000

Description
16 Series Selector Pushbutton Switches, Panel Mounting, Quick Connect Terminal Type Illuminated indicator available Momentary or latching 2 or 3 positions Pushbutton switches has its application for machine process control, printing machinery and metal working machinery.
Description
16 Series Selector Pushbutton Switches, Panel Mounting, Quick Connect Terminal Type Illuminated indicator available Momentary or latching 2 or 3 positions Pushbutton switches has its application for machine process control, printing machinery and metal working machinery.

Suppliers

Company
Product
Description
Supplier Links
Switch,Pushbutton,Standard Contact Block,NON-Illuminated,FLUSH LENS,OFF-MOM. - 70128687 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Pushbutton,Standard Contact Block,NON-Illuminated,FLUSH LENS,OFF-MOM.
70128687
Switch,Pushbutton,Standard Contact Block,NON-Illuminated,FLUSH LENS,OFF-MOM. 70128687
16 Series Selector Pushbutton Switches, Panel Mounting, Quick Connect Terminal Type Illuminated indicator available Momentary or latching 2 or 3 positions Pushbutton switches has its application for machine process control, printing machinery and metal working machinery.

16 Series Selector Pushbutton Switches, Panel Mounting, Quick Connect Terminal Type

  • Illuminated indicator available
  • Momentary or latching
  • 2 or 3 positions
    Pushbutton switches has its application for machine process control, printing machinery and metal working machinery.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pushbutton Switches
Product Number 70128687
Product Name Switch,Pushbutton,Standard Contact Block,NON-Illuminated,FLUSH LENS,OFF-MOM.
Features Has CSA Certification
Max. Mechanical Life 30000 Number of electrical operations
Maximum Initial Contact Resistance 20 milliohms
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Hardware - AT3075B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Pushbutton - 355059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details