Littelfuse, Inc. Cartridge Fuse Holder, 1P, 6.3A, 250V; Fuse Holder Type Littelfuse 0PTF0078P

Description
CARTRIDGE FUSE HOLDER, 1P, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:PTF Series; Voltage Rating VAC:250V RoHS Compliant: Yes
Description
CARTRIDGE FUSE HOLDER, 1P, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:PTF Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cartridge Fuse Holder, 1P, 6.3A, 250V; Fuse Holder Type Littelfuse - 91T1489 - Newark, An Avnet Company
Chicago, IL, United States
Cartridge Fuse Holder, 1P, 6.3A, 250V; Fuse Holder Type Littelfuse
91T1489
Cartridge Fuse Holder, 1P, 6.3A, 250V; Fuse Holder Type Littelfuse 91T1489
CARTRIDGE FUSE HOLDER, 1P, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:PTF Series; Voltage Rating VAC:250V RoHS Compliant: Yes

CARTRIDGE FUSE HOLDER, 1P, 6.3A, 250V; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:6.3A; Fuse Size Held:5mm x 20mm; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:PTF Series; Voltage Rating VAC:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T1489
Product Name Cartridge Fuse Holder, 1P, 6.3A, 250V; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 1389307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details
40 - 60 Amp Permanent ELCI/GFPE -  - Tecmark Corporation
Specs
Device Type ELCI
Configuration Single Device
Mounting / Packaging Wired
View Details
PRCD / RCD - P18 Series - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
View Details