Littelfuse, Inc. Fuse Mega 32V, 250A, 50 Pc / Box Littelfuse 0MEG250.L

Description
Fuse - Mega 32V, 250A, 50 pc / BOX
Description
Fuse - Mega 32V, 250A, 50 pc / BOX

Suppliers

Company
Product
Description
Supplier Links
Fuse Mega 32V, 250A, 50 Pc / Box Littelfuse - 91T1377 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Mega 32V, 250A, 50 Pc / Box Littelfuse
91T1377
Fuse Mega 32V, 250A, 50 Pc / Box Littelfuse 91T1377
Fuse - Mega 32V, 250A, 50 pc / BOX

Fuse - Mega 32V, 250A, 50 pc / BOX

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T1377
Product Name Fuse Mega 32V, 250A, 50 Pc / Box Littelfuse
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 7752809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1210 (3225m)
Standards and Certifications RoHS
View Details