Littelfuse, Inc. Connectors, Interconnects - Terminal Blocks - Power Distribution 0LS51292Z

Description
Win Source Part Number: 1071127-0LS51292Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 2 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Alternative Parts (Cross-Reference): ANN-800; ANN-700; ANL-750; 0LD55922Z; 0LD55862Z; 0LS53012Z; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS51292Z,LS51292Z RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1071127-0LS51292Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 2 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Alternative Parts (Cross-Reference): ANN-800; ANN-700; ANL-750; 0LD55922Z; 0LD55862Z; 0LS53012Z; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS51292Z,LS51292Z RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Power Distribution - 1071127-0LS51292Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
1071127-0LS51292Z
Connectors, Interconnects - Terminal Blocks - Power Distribution 1071127-0LS51292Z
Win Source Part Number: 1071127-0LS51292Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 2 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL Alternative Parts (Cross-Reference): ANN-800; ANN-700; ANL-750; 0LD55922Z; 0LD55862Z; 0LS53012Z; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 620 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS51292Z,LS51292Z RoHS Status: RoHS non-compliant

Win Source Part Number: 1071127-0LS51292Z
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS® LS
Type: Power Splicer Terminal Block
Package: Bulk
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 2
Line Side Connections Per Pole: 2
Load Side Connections Per Pole: 2
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Line Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL
Load Side Wire/Stud Size: 350MCM (kcmil) - #4CU/AL
Alternative Parts (Cross-Reference): ANN-800; ANN-700; ANL-750; 0LD55922Z; 0LD55862Z; 0LS53012Z;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 620 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: -0LS51292Z,LS51292Z
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1071127-0LS51292Z
Product Name Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190131 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry 76 Degrees
Termination Crimp
View Details
Circular Connector Housing Hypertronics - 56Y0567 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details