Littelfuse, Inc. Connectors, Interconnects - Terminal Blocks - Power Distribution 0LS31263Z

Description
Win Source Part Number: 970007-0LS31263Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 3 Line Side Connections Per Pole: 1 Load Side Connections Per Pole: 1 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS31263Z,LS31263Z RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 970007-0LS31263Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 3 Line Side Connections Per Pole: 1 Load Side Connections Per Pole: 1 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS31263Z,LS31263Z RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Power Distribution - 970007-0LS31263Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
970007-0LS31263Z
Connectors, Interconnects - Terminal Blocks - Power Distribution 970007-0LS31263Z
Win Source Part Number: 970007-0LS31263Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LS Type: Power Splicer Terminal Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 3 Line Side Connections Per Pole: 1 Load Side Connections Per Pole: 1 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL Load Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LS31263Z,LS31263Z RoHS Status: RoHS non-compliant

Win Source Part Number: 970007-0LS31263Z
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS® LS
Type: Power Splicer Terminal Block
Package: Bulk
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 3
Line Side Connections Per Pole: 1
Load Side Connections Per Pole: 1
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Line Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL
Load Side Wire/Stud Size: 350MCM (kcmil) - #6CU/AL
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: -0LS31263Z,LS31263Z
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 970007-0LS31263Z
Product Name Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details