Littelfuse, Inc. Connectors, Interconnects - Terminal Blocks - Power Distribution 0LD55922Z

Description
Win Source Part Number: 1041619-0LD55922Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LD Type: Power Distribution Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 12 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 4 - #14CU/AL Alternative Parts (Cross-Reference): ANN-800; FWA-800A; FWX-800A; 0LS51292Z; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: LD55922,-0LD55922Z,L D55922Z,0LD55922
Request a Quote Datasheet
Description
Win Source Part Number: 1041619-0LD55922Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LD Type: Power Distribution Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 12 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 4 - #14CU/AL Alternative Parts (Cross-Reference): ANN-800; FWA-800A; FWX-800A; 0LS51292Z; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: LD55922,-0LD55922Z,L D55922Z,0LD55922
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Power Distribution - 1041619-0LD55922Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
1041619-0LD55922Z
Connectors, Interconnects - Terminal Blocks - Power Distribution 1041619-0LD55922Z
Win Source Part Number: 1041619-0LD55922Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LD Type: Power Distribution Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 2 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 12 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 4 - #14CU/AL Alternative Parts (Cross-Reference): ANN-800; FWA-800A; FWX-800A; 0LS51292Z; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: LD55922,-0LD55922Z,L D55922Z,0LD55922

Win Source Part Number: 1041619-0LD55922Z
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS® LD
Type: Power Distribution Block
Package: Bulk
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 2
Line Side Connections Per Pole: 2
Load Side Connections Per Pole: 12
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL
Load Side Wire/Stud Size: 4 - #14CU/AL
Alternative Parts (Cross-Reference): ANN-800; FWA-800A; FWX-800A; 0LS51292Z;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 760 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: LD55922,-0LD55922Z,LD55922Z,0LD55922

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1041619-0LD55922Z
Product Name Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
IEC Connectors - 2858040 - RS Components, Ltd.
Specs
Gender Female / Jack
Geometry Straight
Termination Solder
View Details