Littelfuse, Inc. Power Distribution 0LD55861Z

Description
1 Pole Power Distribution Block 760A 600V
Request a Quote Datasheet
Description
1 Pole Power Distribution Block 760A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - 5666-0LD55861Z-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
5666-0LD55861Z-ND
Power Distribution 5666-0LD55861Z-ND
1 Pole Power Distribution Block 760A 600V

1 Pole Power Distribution Block 760A 600V

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Power Distribution - 1117109-0LD55861Z - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
1117109-0LD55861Z
Connectors, Interconnects - Terminal Blocks - Power Distribution 1117109-0LD55861Z
Win Source Part Number: 1117109-0LD55861Z Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LD Type: Power Distribution Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 1 Line Side Connections Per Pole: 2 Load Side Connections Per Pole: 8 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL Load Side Wire/Stud Size: 2/0 - #14CU/AL ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 760 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: 0LD55861,-0LD55861Z, LD55861Z,LD55861

Win Source Part Number: 1117109-0LD55861Z
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS® LD
Type: Power Distribution Block
Package: Bulk
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 1
Line Side Connections Per Pole: 2
Load Side Connections Per Pole: 8
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Line Side Wire/Stud Size: 500MCM (kcmil) - #4CU/AL
Load Side Wire/Stud Size: 2/0 - #14CU/AL
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 760 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: 0LD55861,-0LD55861Z,LD55861Z,LD55861

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5666-0LD55861Z-ND 1117109-0LD55861Z
Product Name Power Distribution Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Jacks, Plugs - 0040.1162-ND - DigiKey
Specs
Gender Male / Plug
Mounting Panel Mount
View Details