Littelfuse, Inc. Power Distribution 0LD25803ZXDIN

Description
3 Pole Power Distribution Block 175A 600V
Request a Quote Datasheet
Description
3 Pole Power Distribution Block 175A 600V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution - 5666-0LD25803ZXDIN-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
5666-0LD25803ZXDIN-ND
Power Distribution 5666-0LD25803ZXDIN-ND
3 Pole Power Distribution Block 175A 600V

3 Pole Power Distribution Block 175A 600V

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Power Distribution - 960884-0LD25803ZXDIN - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Power Distribution
960884-0LD25803ZXDIN
Connectors, Interconnects - Terminal Blocks - Power Distribution 960884-0LD25803ZXDIN
Win Source Part Number: 960884-0LD25803ZXDIN Category: Connectors, Interconnects>Termin al Blocks - Power Distribution Series: POWR-BLOKS® LD Type: Power Distribution Block Package: Bulk Standard Package: 1 Voltage - Rated: 600 V Number of Poles: 3 Line Side Connections Per Pole: 1 Load Side Connections Per Pole: 6 Line Side Connection Type: Screw Connection Load Side Connection Type: Screw Connection Line Side Wire/Stud Size: 2/0 - #14CU/AL Load Side Wire/Stud Size: 4 - #14CU/AL Alternative Parts (Cross-Reference): 0LS25723ZXDIN; 0LS21213Z; 0LD04023Z; 0LD25703ZXDIN; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 175 A HTSUS: 8536.90.4000 Mfr: Littelfuse Inc. Other Names: -0LD25803ZXDIN,F1197 3,LD25803ZXDIN,0LD25 803ZXDIN-ND

Win Source Part Number: 960884-0LD25803ZXDIN
Category: Connectors, Interconnects>Terminal Blocks - Power Distribution
Series: POWR-BLOKS® LD
Type: Power Distribution Block
Package: Bulk
Standard Package: 1
Voltage - Rated: 600 V
Number of Poles: 3
Line Side Connections Per Pole: 1
Load Side Connections Per Pole: 6
Line Side Connection Type: Screw Connection
Load Side Connection Type: Screw Connection
Line Side Wire/Stud Size: 2/0 - #14CU/AL
Load Side Wire/Stud Size: 4 - #14CU/AL
Alternative Parts (Cross-Reference): 0LS25723ZXDIN; 0LS21213Z; 0LD04023Z; 0LD25703ZXDIN;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 175 A
HTSUS: 8536.90.4000
Mfr: Littelfuse Inc.
Other Names: -0LD25803ZXDIN,F11973,LD25803ZXDIN,0LD25803ZXDIN-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 5666-0LD25803ZXDIN-ND 960884-0LD25803ZXDIN
Product Name Power Distribution Connectors, Interconnects - Terminal Blocks - Power Distribution
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data