Littelfuse, Inc. Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse 0LD25803ZXDIN

Description
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse - 92K5643 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse
92K5643
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse 92K5643
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 92K5643
Product Name Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2006638 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details
Power Distribution Block - 51338255 - Radwell International
Allen-Bradley / Rockwell Automation
View Details