Littelfuse, Inc. Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse 0LD25703ZXDIN

Description
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes
Description
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse - 92K5639 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse
92K5639
Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse 92K5639
TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

TB, POWER DISTRIBUTION, 3POS, 2/0 AWG; Rated Current:175A; Rated Voltage:600V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:00AWG; Load Side Connection Method:ScrewRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 92K5639
Product Name Tb, Power Distribution, 3Pos, 2/0 Awg; Rated Current Littelfuse
Voltage 600V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details