Littelfuse, Inc. 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ1002Z

Description
The ZCASE® FHZ bolt-down ground box (0FHZ1002Z) is a seven-stud-style fuse holder configured for use as a ground bus. This model of the ZCASE® FHZ fuse box includes the base, two bottom caps, six M10 studs, a seven-position U-shape bus bar, six single supports, eight dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud-style fuse box with six M10 studs configured for use as a ground bus Includes the base, two bottom caps, a seven-position U-shaped bus bar, six single supports, eight dust covers, a tether, and a cover with latches Nuts not included
Datasheet
Description
The ZCASE® FHZ bolt-down ground box (0FHZ1002Z) is a seven-stud-style fuse holder configured for use as a ground bus. This model of the ZCASE® FHZ fuse box includes the base, two bottom caps, six M10 studs, a seven-position U-shape bus bar, six single supports, eight dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud-style fuse box with six M10 studs configured for use as a ground bus Includes the base, two bottom caps, a seven-position U-shaped bus bar, six single supports, eight dust covers, a tether, and a cover with latches Nuts not included
Datasheet

Suppliers

Company
Product
Description
Supplier Links
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules - 0FHZ1002Z - Littelfuse, Inc.
Rosemont, IL, United States
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
0FHZ1002Z
80 V 400 A Bolt-Down Fuse Box Power Distribution Modules 0FHZ1002Z
The ZCASE® FHZ bolt-down ground box (0FHZ1002Z) is a seven-stud-style fuse holder configured for use as a ground bus. This model of the ZCASE® FHZ fuse box includes the base, two bottom caps, six M10 studs, a seven-position U-shape bus bar, six single supports, eight dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud-style fuse box with six M10 studs configured for use as a ground bus Includes the base, two bottom caps, a seven-position U-shaped bus bar, six single supports, eight dust covers, a tether, and a cover with latches Nuts not included

The ZCASE® FHZ bolt-down ground box (0FHZ1002Z) is a seven-stud-style fuse holder configured for use as a ground bus. This model of the ZCASE® FHZ fuse box includes the base, two bottom caps, six M10 studs, a seven-position U-shape bus bar, six single supports, eight dust covers, a tether, and a cover with latches to protect installed fuses (sold separately) from debris. Seven-stud-style fuse box with six M10 studs configured for use as a ground bus Includes the base, two bottom caps, a seven-position U-shaped bus bar, six single supports, eight dust covers, a tether, and a cover with latches Nuts not included

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Power Distribution Units (PDU)
Product Number 0FHZ1002Z
Product Name 80 V 400 A Bolt-Down Fuse Box Power Distribution Modules
Current 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 1-444314-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details