Littelfuse, Inc. Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse 0FHM0001XP

Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet
Description
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse - 91T1259 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
91T1259
Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse 91T1259
AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes

AUTOMOTIVE BLADE FUSE HOLDER, 1P, 20A; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:20A; Fuse Size Held:MINI; Holder Terminals:Wire Leaded; No. of Fuses:1Fuses; Product Range:MINI FHM Series; Voltage Rating VAC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91T1259
Product Name Automotive Blade Fuse Holder, 1P, 20A; Fuse Holder Type Littelfuse
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp Portable GFCI -  - Tecmark Corporation
Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging Portable
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details
Varistors - 2897036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Standards and Certifications RoHS
View Details