Littelfuse, Inc. Hard To Find - 087502.5MXEP 087502.5MXEP

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120786-087502.5MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 17.85 Approvals: cULus DC Cold Resistance: 0.02246 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Cartridge, Non-Standard (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120786-087502.5MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 17.85 Approvals: cULus DC Cold Resistance: 0.02246 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Cartridge, Non-Standard (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 087502.5MXEP - 1120786-087502.5MXEP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 087502.5MXEP
1120786-087502.5MXEP
Hard To Find - 087502.5MXEP 1120786-087502.5MXEP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1120786-087502.5MXEP Packaging: Bulk Mounting Style: Through Hole Fuse Type: Cartridge, Ceramic Voltage Rating - AC: 250V Response Time: Slow Blow Melting I2t: 17.85 Approvals: cULus DC Cold Resistance: 0.02246 Ohms Categories: Circuit Protection Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.littelfuse.com Manufacturer Package: Cartridge, Non-Standard (Axial) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm) Current Rating (Amps): 2.5A Breaking Capacity at Rated Voltage: 50A

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1120786-087502.5MXEP
Packaging: Bulk
Mounting Style: Through Hole
Fuse Type: Cartridge, Ceramic
Voltage Rating - AC: 250V
Response Time: Slow Blow
Melting I2t: 17.85
Approvals: cULus
DC Cold Resistance: 0.02246 Ohms
Categories: Circuit Protection
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.littelfuse.com
Manufacturer Package: Cartridge, Non-Standard (Axial)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.142" Dia x 0.394" L (3.60mm x 10.00mm)
Current Rating (Amps): 2.5A
Breaking Capacity at Rated Voltage: 50A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Circuit Protection Components
Product Number 1120786-087502.5MXEP
Product Name Hard To Find - 087502.5MXEP
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

2 Wire Non-Grouding Polarized ALCI Plug with Indicator Light for Indoor Use, 1-15P - AL18 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 to 250 volts
View Details
ESD Protection Circuit - TQP200002 - Qorvo
Specs
Device Type ESD Suppressor
Mounting / Packaging T/SLP-3
Standards and Certifications RoHS
View Details