Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08099400 - 08099400 08099400

Description
The 08099400 24V 350A Manual Battery Changeover Switch is a heavy-duty, master battery disconnect switch with a changeover contact. It is designed for use in heavy-duty applications, such as mining, material handling, and off-road vehicles. This model (08099400) is interchangeable with IVECO part number 4764283.This battery changeover switch meets IP65 standards for protection against dust and water jets and features a rugged thermoplastic body, making it ideal for earth-moving vehicles and heavy trucks.
Description
The 08099400 24V 350A Manual Battery Changeover Switch is a heavy-duty, master battery disconnect switch with a changeover contact. It is designed for use in heavy-duty applications, such as mining, material handling, and off-road vehicles. This model (08099400) is interchangeable with IVECO part number 4764283.This battery changeover switch meets IP65 standards for protection against dust and water jets and features a rugged thermoplastic body, making it ideal for earth-moving vehicles and heavy trucks.

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08099400 - 08099400 - 08099400 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08099400 - 08099400
08099400
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08099400 - 08099400 08099400
The 08099400 24V 350A Manual Battery Changeover Switch is a heavy-duty, master battery disconnect switch with a changeover contact. It is designed for use in heavy-duty applications, such as mining, material handling, and off-road vehicles. This model (08099400) is interchangeable with IVECO part number 4764283.This battery changeover switch meets IP65 standards for protection against dust and water jets and features a rugged thermoplastic body, making it ideal for earth-moving vehicles and heavy trucks.

The 08099400 24V 350A Manual Battery Changeover Switch is a heavy-duty, master battery disconnect switch with a changeover contact. It is designed for use in heavy-duty applications, such as mining, material handling, and off-road vehicles. This model (08099400) is interchangeable with IVECO part number 4764283.This battery changeover switch meets IP65 standards for protection against dust and water jets and features a rugged thermoplastic body, making it ideal for earth-moving vehicles and heavy trucks.

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08099400
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08099400 - 08099400
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details
Isolator Switches - 1365277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 6
View Details