Littelfuse, Inc. 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch 08099170

Description
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle, protective boots, and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099170) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes bronze spring washers, brass plane washers, and brass nuts for M10 terminals Thermoplastic boots included for added protection against the elements
Description
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle, protective boots, and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099170) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes bronze spring washers, brass plane washers, and brass nuts for M10 terminals Thermoplastic boots included for added protection against the elements

Suppliers

Company
Product
Description
Supplier Links
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch - 08099170 - Littelfuse, Inc.
Rosemont, IL, United States
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch
08099170
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch 08099170
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle, protective boots, and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099170) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes bronze spring washers, brass plane washers, and brass nuts for M10 terminals Thermoplastic boots included for added protection against the elements

When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuring a fixed aluminum handle, protective boots, and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099170) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes bronze spring washers, brass plane washers, and brass nuts for M10 terminals Thermoplastic boots included for added protection against the elements

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08099170
Product Name 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEA416UL Y/R - Altech Corp.
Specs
Current Rating 16 amps
Operating Voltage 600 volts
Horsepower Rating 10 HP
View Details
Isolator Switches - 1365837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Wall Mount; Wall mount
Poles 3P; 3
View Details