Littelfuse, Inc. 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch 08099100

Description
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099100) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes steel spring washers, steel plane washers, and brass nuts for M10 terminals
Description
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099100) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes steel spring washers, steel plane washers, and brass nuts for M10 terminals

Suppliers

Company
Product
Description
Supplier Links
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch - 08099100 - Littelfuse, Inc.
Rosemont, IL, United States
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch
08099100
24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch 08099100
When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuri ng a fixed aluminum handle and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099100) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes steel spring washers, steel plane washers, and brass nuts for M10 terminals

When you need a heavy-duty battery cutoff switch or a replacement for an IVECO-style battery disconnect switch, you can rely on the 08099100 Series 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch to perform in harsh environments.Featuring a fixed aluminum handle and an IP65/X9K dust-tight, waterproof rating, this low-voltage disconnect switch (08099100) is ideal for use in heavy-duty trucks, mining equipment, off-road vehicles, emergency vehicles, agricultural equipment, and material handling equipment. Fixed aluminum handle Includes steel spring washers, steel plane washers, and brass nuts for M10 terminals

Supplier's Site

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08099100
Product Name 24V 250A Waterproof Single-Pole IVECO-Style Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Toggle Handled Motor Disconnect Switches - EVA3100+K/EVA Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase (optional feature); Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-BK3H6 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Isolator Switches - 1369417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details