Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098981-BX

Description
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098981-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection. Battery disconnect switch features M12 studs and a 350A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds
Datasheet
Description
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098981-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection. Battery disconnect switch features M12 studs and a 350A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098981-BX - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098981-BX
24-28V SPST Manual Master Battery Disconnect Switch 08098981-BX
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098981-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection. Battery disconnect switch features M12 studs and a 350A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds

The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098981-BX) features a fixed lever, making it simple to use as an emergency power cutoff switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection. Battery disconnect switch features M12 studs and a 350A continuous current rating Fixed lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098981-BX
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole Stainless Steel Enclosed Motor Disconnect Switches - KER340UL - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Disconnect Switch - 1494G-BC3N-203W-413 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Power Fuses Fusible Disconnect Switches - TPSHS -  - VICFUSE
Specs
Type Fusible
Current Rating 2 to 1600 amps
Operating Voltage 80 volts
View Details