Littelfuse, Inc. Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098980 08098980

Description
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds
Datasheet
Description
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098980 - 08098980 - Littelfuse, Inc.
Rosemont, IL, United States
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098980
08098980
Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098980 08098980
The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds

The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2500A for 5 seconds

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098980
Product Name Switches & Connectors - DC Disconnect Switches - Manual Battery Disconnect Switches - Series: 08098800 - 08098980
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - KEM480CUL Y/R - Altech Corp.
Specs
Current Rating 80 amps
Operating Voltage 600 volts
Horsepower Rating 30 HP
View Details
Disconnect Switch - 1494G-EF3N-203W - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
Isolator Switches - 1444816 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Single Phase
Poles 2P; 2
Approvals RoHS; IP20
View Details