The 08098800 Series 24V 350A Manual Battery Disconnect Switch (08098980-BX) features a removable lever, making it simple to use as an emergency power cutoff switch. This model comes with a chain for tethering the removable lever to the disconnect switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. It also comes with a boot for added protection when the lever is in use and a cap for protection when the lever is not in use. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
| Littelfuse, Inc. | |
|---|---|
| Product Category | Disconnect Switches |
| Product Number | 08098980-BX |
| Product Name | 24-28V SPST Manual Master Battery Disconnect Switch |
| Power | DC |