Littelfuse, Inc. 24-28V SPST Manual Master Battery Disconnect Switch 08098900

Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098900) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet
Description
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098900) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s
Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-28V SPST Manual Master Battery Disconnect Switch - 08098900 - Littelfuse, Inc.
Rosemont, IL, United States
24-28V SPST Manual Master Battery Disconnect Switch
08098900
24-28V SPST Manual Master Battery Disconnect Switch 08098900
The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098900) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

The 08098800 Series 24V 350A SPST Manual Master Battery Disconnect Switch (08098900) features a removable lever, making it simple to use as an emergency power cutoff switch. Because the lever is removable, it's also easy to set up a system where only authorized personnel can operate the switch.With an IP65 dust-tight, water-resistant rating, this manual disconnect switch can be used in a wide variety of applications, including mining, construction, and off-road vehicles. Battery disconnect switch features M12 studs and a 350A continuous current rating Removable lever makes it simple to use as an emergency power cutoff switch IP65 dust-tight, water-resistant manual disconnect Current inrush rating of 2.5 kA for 5 s

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Disconnect Switches
Product Number 08098900
Product Name 24-28V SPST Manual Master Battery Disconnect Switch
Power DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor Disconnect Switches - EVA3100 + K/EVAB - Altech Corp.
Specs
Current Rating 150 amps
Operating Voltage 600 volts
Horsepower Rating 40 HP
View Details
Isolator Switches - 1365282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Phase Three Phase
Mounting Style Panel; Panel mount
Poles 4P; 4
View Details